PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp PDIP18
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC54A-04I/P-ND | PIC16LC54A-04I/P | PIC16LC54A-04I/P | PIC16LC54A-04I/P | PIC16LC54A-04I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | ||
| ROM | 0.7680 KB | ||||
| ROM Type | OTP | OTP; OTP |