IC MCU 8BIT 1.75KB OTP 18SOIC
IC MCU 8BIT 1.75KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC711-04E/SO | PIC16LC711-04E/SO | PIC16LC711-04E/SO | PIC16LC711-04E/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 68 KB | 0.0680 KB | ||
| ROM Type | OTP; OTP |