Win Source Part Number: 1085019-PIC16LC716-0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16CE625-04I/SO; PIC16CE625-04/SO; PIC16LC622-04/SOPIC1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16LC716-04/SO-NDR
Base Product Number: PIC16LC716
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16LC716-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC716-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 18SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085019-PIC16LC716-04/SO | 685-PIC16LC716-04/SO | PIC16LC716-04/SO | PIC16LC716-04/SO | PIC16LC716-04/SO | PIC16LC716-04/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |