Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC923-04/PT PIC16LC923-04/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 210084-PIC16LC923-04 /PT Packaging: Tray Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210084-PIC16LC923-04 /PT Packaging: Tray Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC923-04/PT - 210084-PIC16LC923-04/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC923-04/PT
210084-PIC16LC923-04/PT
Embedded - Embedded - Microcontrollers - PIC16LC923-04/PT 210084-PIC16LC923-04/PT
Manufacturer: Microchip Technology Win Source Part Number: 210084-PIC16LC923-04 /PT Packaging: Tray Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210084-PIC16LC923-04/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC923-04/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC923-04/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC923-04/PT
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16LC923-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC923-04/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16LC923-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC923-04/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LC923-04/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC923-04/PT-ND
Microcontrollers PIC16LC923-04/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC923-04/PT
8-bit Microcontrollers - MCU PIC16LC923-04/PT
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC923-04/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC923-04/PT
Microcontrollers PIC16LC923-04/PT
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip - 23C5645 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
23C5645
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip 23C5645
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,64PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,64PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Embedded - Microcontrollers - PIC16LC923-04/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC923-04/PT
Embedded - Microcontrollers PIC16LC923-04/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC923-04/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC923-04/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC923-04/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210084-PIC16LC923-04/PT 685-PIC16LC923-04/PT PIC16LC923-04/PT-ND PIC16LC923-04/PT PIC16LC923-04/PT 23C5645 PIC16LC923-04/PT PIC16LC923-04/PT
Product Name Embedded - Embedded - Microcontrollers - PIC16LC923-04/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 4 MHz 8 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1760 KB 0.1760 KB 0.1760 KB 176 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details