8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 20SOIC
IC MCU 8BIT 7KB OTP 20SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC771-I/SO | PIC16LC771-I/SO | 92C4810 | PIC16LC771-I/SO | PIC16LC771-I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 256 KB | |||
| I/O Ports | 15 |