The PIC16LC65B-04/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a streamlined instruction set of only 35 single-word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM). It supports various addressing modes and has an interrupt capability with an eight-level deep hardware stack. Key features include a power-on reset, power-up timer, watchdog timer, and programmable code protection. The microcontroller operates within a wide voltage range of 2.5V to 5.5V and offers low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. The PIC16LC65B-04/PQ also includes multiple timers, an analog-to-digital converter, and serial communication interfaces such as SPI and I2C. It is available in various package types, making it suitable for a range of applications in commercial, industrial, and automotive environments.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC65B-04/PQ-ND | PIC16LC65B-04/PQ | PIC16LC65B-04/PQ | PIC16LC65B-04/PQ | PIC16LC65B-04/PQ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM | 7 KB | ||||
| ROM Type | OTP | OTP; OTP |