Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SO PIC16LC73A-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792018-PIC16LC73A-04 /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC73 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LC73B-04/SS; PIC16LC73B-04/SP; PIC16LC73A-04/SP; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792018-PIC16LC73A-04 /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC73 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LC73B-04/SS; PIC16LC73B-04/SP; PIC16LC73A-04/SP; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SO - 792018-PIC16LC73A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SO
792018-PIC16LC73A-04/SO
Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SO 792018-PIC16LC73A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 792018-PIC16LC73A-04 /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 2.5 V ~ 6 V Family Name: PIC16LC73 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LC73B-04/SS; PIC16LC73B-04/SP; PIC16LC73A-04/SP; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792018-PIC16LC73A-04/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Family Name: PIC16LC73
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LC73B-04/SS; PIC16LC73B-04/SP; PIC16LC73A-04/SP;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC73A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC73A-04/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC73A-04/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16LC73A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16LC73A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC73A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC73A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC73A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC73A-04/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16LC73A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC73A-04/SO
Embedded - Microcontrollers PIC16LC73A-04/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC73A-04/SO
8-bit Microcontrollers - MCU PIC16LC73A-04/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC73A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC73A-04/SO
Microcontrollers PIC16LC73A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792018-PIC16LC73A-04/SO 685-PIC16LC73A-04/SO PIC16LC73A-04/SO PIC16LC73A-04/SO PIC16LC73A-04/SO PIC16LC73A-04/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16LC73A-04/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 192 KB 0.1920 KB
ROM Type OTP; One Time Programmable(OTP) OTP; OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - A2C01976800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details