Microchip Technology, Inc. Microcontrollers PIC16LF1503-I/SL

Description
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO14
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16LF1503-I/SL - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO14

RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO14

Supplier's Site Datasheet
Microcontrollers - PIC16LF1503-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503-I/SL-ND
Microcontrollers PIC16LF1503-I/SL-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1503-I/SL - 038349-PIC16LF1503-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1503-I/SL
038349-PIC16LF1503-I/SL
Embedded - Embedded - Microcontrollers - PIC16LF1503-I/SL 038349-PIC16LF1503-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 038349-PIC16LF1503-I /SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038349-PIC16LF1503-I/SL
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF1503-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF1503-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16LF1503-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16LF1503-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1503-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1503-I/SL
Microcontrollers PIC16LF1503-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip - 55T3654 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip
55T3654
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip 55T3654
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1503-I/SL
Embedded - Microcontrollers PIC16LF1503-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF1503-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1503-I/SL
Microcontrollers PIC16LF1503-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1503-I/SL
8-bit Microcontrollers - MCU PIC16LF1503-I/SL
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16LF1503-I/SL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16LF1503-I/SL
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16LF1503-I/SL
1.8V~3.6V PIC 128Byte 20MHz FLASH 11 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.8V~3.6V PIC 128Byte 20MHz FLASH 11 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1503-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1503-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1503-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1503-I/SL PIC16LF1503-I/SL-ND 038349-PIC16LF1503-I/SL 685-PIC16LF1503-I/SL PIC16LF1503-I/SL 55T3654 PIC16LF1503-I/SL PIC16LF1503-I/SL PIC16LF1503-I/SL PIC16LF1503-I/SL PIC16LF1503-I/SL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1503-I/SL 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash Flash; FLASH
Package Type SOIC; Other; SOIC14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC Other; Tube SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOP Other; 14-SOIC (0.154\", 3.90mm Width)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers