Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC63A-04I/SS PIC16LC63A-04I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889526-PIC16LC63A-04 I/SS Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC63 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889526-PIC16LC63A-04 I/SS Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC63 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC63A-04I/SS - 889526-PIC16LC63A-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC63A-04I/SS
889526-PIC16LC63A-04I/SS
Embedded - Embedded - Microcontrollers - PIC16LC63A-04I/SS 889526-PIC16LC63A-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889526-PIC16LC63A-04 I/SS Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC63 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889526-PIC16LC63A-04I/SS
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LC63
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC63A-04I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC63A-04I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC63A-04I/SS
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC16LC63A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63A-04I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC16LC63A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63A-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LC63A-04I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC63A-04I/SS-ND
Microcontrollers PIC16LC63A-04I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC63A-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC63A-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC63A-04I/SS
IC MCU 8BIT 7KB OTP 28SSOP

IC MCU 8BIT 7KB OTP 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LC63A-04I/SS
Embedded - Microcontrollers PIC16LC63A-04I/SS
IC MCU 8BIT 7KB OTP 28SSOP

IC MCU 8BIT 7KB OTP 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LC63A-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC63A-04I/SS
Microcontrollers PIC16LC63A-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC63A-04I/SS
8-bit Microcontrollers - MCU PIC16LC63A-04I/SS
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889526-PIC16LC63A-04I/SS 685-PIC16LC63A-04I/SS PIC16LC63A-04I/SS-ND PIC16LC63A-04I/SS PIC16LC63A-04I/SS PIC16LC63A-04I/SS PIC16LC63A-04I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LC63A-04I/SS 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM Type OTP; OTP EPROM; EPROM OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details