Microchip Technology, Inc. Microcontrollers PIC16LF1507-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1507-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1507-I/P-ND
Microcontrollers PIC16LF1507-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1507-I/P
Embedded - Microcontrollers PIC16LF1507-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP

IC MCU 8BIT 3.5KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1507-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1507-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1507-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP

IC MCU 8BIT 3.5KB FLASH 20DIP

Supplier's Site
Microcontrollers - PIC16LF1507-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1507-I/P
Microcontrollers PIC16LF1507-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1507-I/P
8-bit Microcontrollers - MCU PIC16LF1507-I/P
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 18I/O 10bit ADC

8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 18I/O 10bit ADC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip - 39T6735 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip
39T6735
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip 39T6735
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1507-I/P-ND PIC16LF1507-I/P PIC16LF1507-I/P PIC16LF1507-I/P PIC16LF1507-I/P 39T6735
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details