PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SPDIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz SPDIP-28
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC55A-04/SP-ND | PIC16LC55A-04/SP | PIC16LC55A-04/SP | PIC16LC55A-04/SP | PIC16LC55A-04/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 0.7680 KB | ||||
| ROM Type | OTP | OTP; OTP |