The PIC16LC54AT-04/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. It features a 12-bit wide instruction set and an 8-bit data path, supporting a variety of addressing modes including direct, indirect, and relative. The device includes a two-level deep hardware stack and seven or eight special function registers, making it suitable for a range of applications. This microcontroller operates at a clock speed of up to 40 MHz, with a typical instruction cycle time of 100 ns. It incorporates a real-time clock/counter (TMR0) with an 8-bit programmable prescaler, a watchdog timer (WDT), and power-on reset (POR) functionality. The device supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-power options. The PIC16LC54AT-04/SS is designed using low power, high-speed CMOS technology, with a wide operating voltage range of 2.0V to 6.25V for both EPROM and ROM versions. It has low power consumption, with typical values of less than 2 mA at 5V and 4 MHz, and standby current as low as 0.6 µA. The microcontroller is available in various package types, including SSOP, making it versatile for different design requirements.
IC MCU 8BIT 768B OTP 20SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SSOP20
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
IC MCU 8BIT 768B OTP 20SSOP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC54AT-04/SS | PIC16LC54AT-04/SS | PIC16LC54AT-04/SS | PIC16LC54AT-04/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP |