IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16LC74B-04/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74B-04/L can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 061840-PIC16LC74B-04
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 44PLCC
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB OTP 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC74B-04/L | PIC16LC74B-04/L-ND | 061840-PIC16LC74B-04/L | PIC16LC74B-04/L | PIC16LC74B-04/L | PIC16LC74B-04/L | PIC16LC74B-04/L |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LC74B-04/L | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 0.1920 KB | 7 KB | 0.1920 KB | 192 KB | ||
| ROM | 0.1920 KB | 7 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP |