The PIC16LF1459-E/SS is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 48 MHz and a 14 Kbytes linear program memory. It supports 1024 bytes of linear data memory addressing and includes a 16-level deep hardware stack. The device operates within a voltage range of 1.8V to 3.6V and offers various power management features, including a low-power sleep mode and programmable brown-out reset. This microcontroller is equipped with USB V2.0 compliant features, allowing for low-speed (1.5 Mb/s) and full-speed (12 Mb/s) data transfers, and supports multiple USB transfer types. It includes a 512-byte dual access RAM for USB operations and features such as interrupt-on-change for USB host detection. The PIC16LF1459-E/SS also provides a range of analog capabilities, including a 10-bit ADC with up to 9 external channels, two comparators, and a fixed voltage reference module. It has up to 14 I/O pins with programmable pull-ups and supports various communication protocols, including SPI and I2C. This microcontroller is suitable for applications requiring efficient power consumption and robust performance in embedded systems.
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1459-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1459-E/SS
Manufacturer: Microchip Technology
Win Source Part Number: 1318826-PIC16LF1459-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF1459
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB Fl 1024 b R 48MHz Int Oc 18 I/0
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1459-E/SS | 1318826-PIC16LF1459-E/SS | PIC16LF1459-E/SS-ND | PIC16LF1459-E/SS | PIC16LF1459-E/SS | PIC16LF1459-E/SS | PIC16LF1459-E/SS |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |