Microchip Technology, Inc. Microcontrollers PIC16LC63AT-04/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC63AT-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC63AT-04/SO-ND
Microcontrollers PIC16LC63AT-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC63AT-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC63AT-04/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC63AT-04/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16LC63AT-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63AT-04/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16LC63AT-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC63AT-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LC63AT-04/SO - 042172-PIC16LC63AT-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC63AT-04/SO
042172-PIC16LC63AT-04/SO
Embedded - Embedded - Microcontrollers - PIC16LC63AT-04/SO 042172-PIC16LC63AT-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 042172-PIC16LC63AT-0 4/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042172-PIC16LC63AT-04/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LC63AT-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC63AT-04/SO
Microcontrollers PIC16LC63AT-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC63AT-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC63AT-04/SO
Embedded - Microcontrollers PIC16LC63AT-04/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC63AT-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC63AT-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC63AT-04/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC63AT-04/SO
8-bit Microcontrollers - MCU PIC16LC63AT-04/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC63AT-04/SO-ND 685-PIC16LC63AT-04/SO 042172-PIC16LC63AT-04/SO PIC16LC63AT-04/SO PIC16LC63AT-04/SO PIC16LC63AT-04/SO PIC16LC63AT-04/SO
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LC63AT-04/SO Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 192 KB
ROM 7 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details