Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16HV785-I/SO

Description
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16HV785-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16HV785-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16HV785-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16HV785-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16HV785-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16HV785-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16HV785-I/SO - 061827-PIC16HV785-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV785-I/SO
061827-PIC16HV785-I/SO
Embedded - Embedded - Microcontrollers - PIC16HV785-I/SO 061827-PIC16HV785-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 061827-PIC16HV785-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 17 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061827-PIC16HV785-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 400665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400665
Microcontrollers 400665
Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Supplier's Site
Microcontrollers - 8766994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766994
Microcontrollers 8766994
Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Supplier's Site
Microcontrollers - 400665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400665P
Microcontrollers 400665P
Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Micro 16b, 3.5KB Flash, PIC16HV785-I/SO

Supplier's Site
Microcontrollers - PIC16HV785-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV785-I/SO-ND
Microcontrollers PIC16HV785-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16HV785-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV785-I/SO
Microcontrollers PIC16HV785-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV785-I/SO
8-bit Microcontrollers - MCU PIC16HV785-I/SO
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O

8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O

Buy Now Datasheet
Microcontrollers - PIC16HV785-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16HV785-I/SO
Microcontrollers PIC16HV785-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16HV785-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16HV785-I/SO
Embedded - Microcontrollers PIC16HV785-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV785-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV785-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV785-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16HV785-I/SO 061827-PIC16HV785-I/SO 400665 400665P PIC16HV785-I/SO-ND PIC16HV785-I/SO PIC16HV785-I/SO PIC16HV785-I/SO PIC16HV785-I/SO PIC16HV785-I/SO
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16HV785-I/SO Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Serial Interface RS-232, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C04189600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers