The PIC16LC54C-04/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low power consumption and high performance. It features a 12-bit instruction set and an 8-bit data path, with a total of 512 words of program memory and 25 bytes of RAM. The device operates at a voltage range of 2.5V to 5.5V and supports various oscillator configurations, including low-cost RC and high-speed crystal options. This microcontroller includes several peripheral features such as an 8-bit timer with a programmable prescaler, a watchdog timer, and power-on reset capabilities. It also offers a power-saving sleep mode and programmable code protection. The device is suitable for applications requiring efficient processing with a maximum clock speed of 40 MHz and a typical current consumption of less than 2 mA at 5V. Engineers considering the PIC16LC54C-04/SO should evaluate its specifications against their project requirements, particularly in terms of power efficiency, memory capacity, and peripheral functionalities.
Manufacturer: Microchip Technology
Win Source Part Number: 1322228-PIC16LC54C-0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 42
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC54C-04/SO-NDR
Base Product Number: PIC16LC54
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16LC54C-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC54C-04/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SOIC18
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
IC MCU 8BIT 768B OTP 18SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322228-PIC16LC54C-04/SO | 685-PIC16LC54C-04/SO | PIC16LC54C-04/SO | PIC16LC54C-04/SO | PIC16LC54C-04/SO | PIC16LC54C-04/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 0.0250 KB | 25 KB | ||
| ROM Type | OTP; OTP | EPROM; EPROM | OTP; OTP | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |