Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC64A-04/PQ PIC16LC64A-04/PQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 808066-PIC16LC64A-04 /PQ Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 44-MQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Part Number Series: PIC16LC64A Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 808066-PIC16LC64A-04 /PQ Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 44-MQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Part Number Series: PIC16LC64A Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC64A-04/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack for interrupts, and supports various addressing modes including direct, indirect, and relative. This microcontroller is designed with low-power consumption in mind, drawing less than 2 mA at 5V and 4 MHz, and features a power-saving SLEEP mode. It operates within a voltage range of 2.5V to 6.0V and is suitable for commercial, industrial, and extended temperature ranges. The device includes multiple timers, a Capture/Compare/PWM module, and supports serial communication protocols such as SPI and I2C. The PIC16LC64A-04/PQ also incorporates essential features like a Power-on Reset (POR), a Watchdog Timer (WDT), and brown-out detection circuitry, enhancing its reliability in various applications. With a program memory of 4K and data memory of 128 bytes, it provides sufficient resources for a range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16LC64A-04/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack for interrupts, and supports various addressing modes including direct, indirect, and relative. This microcontroller is designed with low-power consumption in mind, drawing less than 2 mA at 5V and 4 MHz, and features a power-saving SLEEP mode. It operates within a voltage range of 2.5V to 6.0V and is suitable for commercial, industrial, and extended temperature ranges. The device includes multiple timers, a Capture/Compare/PWM module, and supports serial communication protocols such as SPI and I2C. The PIC16LC64A-04/PQ also incorporates essential features like a Power-on Reset (POR), a Watchdog Timer (WDT), and brown-out detection circuitry, enhancing its reliability in various applications. With a program memory of 4K and data memory of 128 bytes, it provides sufficient resources for a range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/PQ - 808066-PIC16LC64A-04/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/PQ
808066-PIC16LC64A-04/PQ
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/PQ 808066-PIC16LC64A-04/PQ
Manufacturer: Microchip Technology Win Source Part Number: 808066-PIC16LC64A-04 /PQ Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 44-MQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Part Number Series: PIC16LC64A Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 808066-PIC16LC64A-04/PQ
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-MQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Part Number Series: PIC16LC64A
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6V

Buy Now
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC64A-04/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC64A-04/PQ
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC64A-04/PQ
IC MCU 8BIT 3.5KB OTP 44MQFP Product overview: PIC16LC64A-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC64A-04/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 44MQFP Product overview: PIC16LC64A-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC64A-04/PQ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC16LC64A-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC64A-04/PQ
Embedded - Microcontrollers PIC16LC64A-04/PQ
IC MCU 8BIT 3.5KB OTP 44MQFP

IC MCU 8BIT 3.5KB OTP 44MQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC64A-04/PQ
8-bit Microcontrollers - MCU PIC16LC64A-04/PQ
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC64A-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC64A-04/PQ
Microcontrollers PIC16LC64A-04/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 808066-PIC16LC64A-04/PQ 685-PIC16LC64A-04/PQ PIC16LC64A-04/PQ PIC16LC64A-04/PQ PIC16LC64A-04/PQ
Product Name Embedded - Embedded - Microcontrollers - PIC16LC64A-04/PQ 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB
ROM Type OTP; OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers