Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1454-I/ST PIC16LF1454-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 889547-PIC16LF1454-I /ST Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1454 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889547-PIC16LF1454-I /ST Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1454 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/ST - 889547-PIC16LF1454-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/ST
889547-PIC16LF1454-I/ST
Embedded - Embedded - Microcontrollers - PIC16LF1454-I/ST 889547-PIC16LF1454-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 889547-PIC16LF1454-I /ST Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1454 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889547-PIC16LF1454-I/ST
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1454
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16LF1454-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1454-I/ST-ND
Microcontrollers PIC16LF1454-I/ST-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1454-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1454-I/ST
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1454-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16LF1454-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16LF1454-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1454-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1454-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1454-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1454-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1454-I/ST
8-bit Microcontrollers - MCU PIC16LF1454-I/ST
8-bit Microcontrollers - MCU 7 KB Flash 512 bytes RAM 48 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 512 bytes RAM 48 MHz Int Osc

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1454-I/ST
Embedded - Microcontrollers PIC16LF1454-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Tssop-14; Product Range Microchip - 53W9636 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Tssop-14; Product Range Microchip
53W9636
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Tssop-14; Product Range Microchip 53W9636
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1454-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1454-I/ST
Microcontrollers PIC16LF1454-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889547-PIC16LF1454-I/ST PIC16LF1454-I/ST-ND 685-PIC16LF1454-I/ST PIC16LF1454-I/ST PIC16LF1454-I/ST PIC16LF1454-I/ST 53W9636 PIC16LF1454-I/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1454-I/ST Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Tssop-14; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers