The PIC16HV785-E/ML is a 20-pin, flash-based, 8-bit CMOS microcontroller designed for high-performance applications. It features a RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller includes a precision internal oscillator, capable of software-selectable frequencies ranging from 8 MHz to 32 kHz, and offers a wide operating voltage range of 2.0V to 5.5V, making it suitable for various power supply conditions. This device is equipped with multiple peripherals, including dual high-speed comparators, dual operational amplifiers, and a 10-bit A/D converter with 14 channels. It supports low-power operation with a standby current of 30 nA and an operating current of 8.5 OºA at 32 kHz. The microcontroller also features a robust set of timers, including Timer0, Timer1, and Timer2, as well as a two-phase asynchronous feedback PWM module for precise control applications. The PIC16HV785-E/ML is designed for industrial and extended temperature ranges, ensuring reliability in demanding environments. It includes advanced features such as programmable code protection, a watchdog timer, and a power-on reset function, making it a versatile choice for embedded system designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1088562-PIC16HV785-E
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-QFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16HV785-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV785-E/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
IC MCU 8BIT 3.5KB FLASH 20QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1088562-PIC16HV785-E/ML | 685-PIC16HV785-E/ML | PIC16HV785-E/ML-ND | PIC16HV785-E/ML | PIC16HV785-E/ML | PIC16HV785-E/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16HV785-E/ML | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||||
| Clock Speed | 20 MHz | 32 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 256 KB | 3.5 KB |