Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16LC74B-04/PQ

Description
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74B-04/PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74B-04/PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LC74B-04/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LC74B-04/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LC74B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74B-04/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16LC74B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC74B-04/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LC74B-04/PQ - 1088592-PIC16LC74B-04/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC74B-04/PQ
1088592-PIC16LC74B-04/PQ
Embedded - Embedded - Microcontrollers - PIC16LC74B-04/PQ 1088592-PIC16LC74B-04/PQ
Manufacturer: Microchip Technology Win Source Part Number: 1088592-PIC16LC74B-0 4/PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088592-PIC16LC74B-04/PQ
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-MQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC74B-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC74B-04/PQ
Embedded - Microcontrollers PIC16LC74B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC74B-04/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC74B-04/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC74B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Microcontrollers - PIC16LC74B-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC74B-04/PQ
Microcontrollers PIC16LC74B-04/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC74B-04/PQ
8-bit Microcontrollers - MCU PIC16LC74B-04/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LC74B-04/PQ 1088592-PIC16LC74B-04/PQ PIC16LC74B-04/PQ PIC16LC74B-04/PQ PIC16LC74B-04/PQ PIC16LC74B-04/PQ
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LC74B-04/PQ Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 192 KB 0.1920 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers