IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16LC710-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC710-04I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1238072-PIC16LC710-0
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 36 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6 V
Family Name: PIC16LC710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16LC710T-04I/SS; PIC16LC710-04I/SS; PIC16LC710-04I/P;
Introduction Date: July 28, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 896B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
IC MCU 8BIT 896B OTP 18SOIC
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC710-04I/SO | 1238072-PIC16LC710-04I/SO | PIC16LC710-04I/SO | PIC16LC710-04I/SO | PIC16LC710-04I/SO | PIC16LC710-04I/SO |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LC710-04I/SO | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0360 KB | 0.8960 KB | 36 KB | 0.0360 KB | ||
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts | |||
| Package Type | Other; Tube | SOIC | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |