Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC715-04I/SS PIC16LC715-04I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 725995-PIC16LC715-04 I/SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 4MHz Peripherals: Brown-out Detect/Reset, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: PIC16LC715 Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 13 Date RAM Size: 128 x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 725995-PIC16LC715-04 I/SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 4MHz Peripherals: Brown-out Detect/Reset, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: PIC16LC715 Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 13 Date RAM Size: 128 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC715-04I/SS - 725995-PIC16LC715-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC715-04I/SS
725995-PIC16LC715-04I/SS
Embedded - Embedded - Microcontrollers - PIC16LC715-04I/SS 725995-PIC16LC715-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 725995-PIC16LC715-04 I/SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 4MHz Peripherals: Brown-out Detect/Reset, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: PIC16LC715 Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 13 Date RAM Size: 128 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 725995-PIC16LC715-04I/SS
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Peripherals: Brown-out Detect/Reset, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16LC715
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 13
Date RAM Size: 128 x 8

Buy Now
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC715-04I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC715-04I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC715-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16LC715-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC715-04I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16LC715-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC715-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC715-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC715-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC715-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site
Microcontrollers - PIC16LC715-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC715-04I/SS
Microcontrollers PIC16LC715-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC715-04I/SS
Embedded - Microcontrollers PIC16LC715-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC715-04I/SS
8-bit Microcontrollers - MCU PIC16LC715-04I/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 725995-PIC16LC715-04I/SS 685-PIC16LC715-04I/SS PIC16LC715-04I/SS PIC16LC715-04I/SS PIC16LC715-04I/SS PIC16LC715-04I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LC715-04I/SS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details