Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC621A-04/SS PIC16LC621A-04/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088576-PIC16LC621A- 04/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088576-PIC16LC621A- 04/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC621A-04/SS - 1088576-PIC16LC621A-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC621A-04/SS
1088576-PIC16LC621A-04/SS
Embedded - Embedded - Microcontrollers - PIC16LC621A-04/SS 1088576-PIC16LC621A-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 1088576-PIC16LC621A- 04/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088576-PIC16LC621A-04/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 96 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16LC621A-04/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16LC621A-04/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16LC621A-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16LC621A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC621A-04/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16LC621A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC621A-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC621A-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC621A-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC621A-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC621A-04/SS
8-bit Microcontrollers - MCU PIC16LC621A-04/SS
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC621A-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC621A-04/SS
Microcontrollers PIC16LC621A-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC621A-04/SS
Embedded - Microcontrollers PIC16LC621A-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088576-PIC16LC621A-04/SS 685-PIC16LC621A-04/SS PIC16LC621A-04/SS PIC16LC621A-04/SS PIC16LC621A-04/SS PIC16LC621A-04/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LC621A-04/SS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 40 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.0960 KB 96 KB 0.0960 KB
ROM Type OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details