Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC72-04/SO PIC16LC72-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 061835-PIC16LC72-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061835-PIC16LC72-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC72-04/SO - 061835-PIC16LC72-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC72-04/SO
061835-PIC16LC72-04/SO
Embedded - Embedded - Microcontrollers - PIC16LC72-04/SO 061835-PIC16LC72-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 061835-PIC16LC72-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061835-PIC16LC72-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LC72-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC72-04/SO-ND
Microcontrollers PIC16LC72-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC72-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC72-04/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC72-04/SO
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16LC72-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC72-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16LC72-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC72-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC72-04/SO
8-bit Microcontrollers - MCU PIC16LC72-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC72-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC72-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC72-04/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16LC72-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC72-04/SO
Embedded - Microcontrollers PIC16LC72-04/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LC72-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC72-04/SO
Microcontrollers PIC16LC72-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061835-PIC16LC72-04/SO PIC16LC72-04/SO-ND 685-PIC16LC72-04/SO PIC16LC72-04/SO PIC16LC72-04/SO PIC16LC72-04/SO PIC16LC72-04/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16LC72-04/SO Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details