Microchip Technology, Inc. Microcontrollers PIC16LF1508-E/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1508-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1508-E/SO-ND
Microcontrollers PIC16LF1508-E/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1508-E/SO - 792025-PIC16LF1508-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1508-E/SO
792025-PIC16LF1508-E/SO
Embedded - Embedded - Microcontrollers - PIC16LF1508-E/SO 792025-PIC16LF1508-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 792025-PIC16LF1508-E /SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 12x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1508 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PIC16F1508-E/SO; CY7C63001A-SC; CY7C63001C-SXC; CY7C63001A-SXC; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792025-PIC16LF1508-E/SO
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 12x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PIC16F1508-E/SO; CY7C63001A-SC; CY7C63001C-SXC; CY7C63001A-SXC;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1508-E/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1508-E/SO
IC MCU 8BIT 7KB FLASH 20SOIC Product overview: PIC16LF1508-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1508-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SOIC Product overview: PIC16LF1508-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1508-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1508-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1508-E/SO
Microcontrollers PIC16LF1508-E/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1508-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1508-E/SO
Embedded - Microcontrollers PIC16LF1508-E/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1508-E/SO
8-bit Microcontrollers - MCU PIC16LF1508-E/SO
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM

8-bit Microcontrollers - MCU 7KB FLASH 256B RAM

Buy Now Datasheet
MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20 - 536-PIC16LF1508-E/SO - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20
536-PIC16LF1508-E/SO
MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20 536-PIC16LF1508-E/SO
MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20

MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1508-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1508-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1508-E/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip - 64T1058 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip
64T1058
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip 64T1058
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1508-E/SO-ND 792025-PIC16LF1508-E/SO 685-PIC16LF1508-E/SO PIC16LF1508-E/SO PIC16LF1508-E/SO PIC16LF1508-E/SO 536-PIC16LF1508-E/SO PIC16LF1508-E/SO 64T1058
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1508-E/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU MICROCHIP - PIC16LF1508-E/SO - MCU, 8BIT, PIC16, 20MHZ, SOIC-20 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b; D/A 1x5b
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details