Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LCE623-04I/P PIC16LCE623-04I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889541-PIC16LCE623-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE623 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889541-PIC16LCE623-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE623 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LCE623-04I/P - 889541-PIC16LCE623-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LCE623-04I/P
889541-PIC16LCE623-04I/P
Embedded - Embedded - Microcontrollers - PIC16LCE623-04I/P 889541-PIC16LCE623-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889541-PIC16LCE623-0 4I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LCE623 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889541-PIC16LCE623-04I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
EEPROM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LCE623
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16LCE623-04I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16LCE623-04I/P
IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16LCE623-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE623-04I/ P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16LCE623-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE623-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LCE623-04I/P
8-bit Microcontrollers - MCU PIC16LCE623-04I/P
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LCE623-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE623-04I/P
Embedded - Microcontrollers PIC16LCE623-04I/P
IC MCU 8BIT 896B OTP 18DIP

IC MCU 8BIT 896B OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16LCE623-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE623-04I/P
Microcontrollers PIC16LCE623-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889541-PIC16LCE623-04I/P 685-PIC16LCE623-04I/P PIC16LCE623-04I/P PIC16LCE623-04I/P PIC16LCE623-04I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16LCE623-04I/P 8-bit 8BIT Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.8960 KB 0.0960 KB 0.0960 KB
ROM 128 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers