Manufacturer: Microchip Technology
Win Source Part Number: 1319009-PIC16LC65B-0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: External
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LC65B-04I/L-NDR
Base Product Number: PIC16LC65
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16LC65B-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC65B-04I/L
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
IC MCU 8BIT 7KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB OTP 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319009-PIC16LC65B-04I/L | 685-PIC16LC65B-04I/L | PIC16LC65B-04I/L-ND | PIC16LC65B-04I/L | PIC16LC65B-04I/L | PIC16LC65B-04I/L | PIC16LC65B-04I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM Type | OTP; OTP | EPROM; EPROM | OTP | OTP; OTP | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |