IC MCU 8BIT 1.75KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC621AT-04/SS | PIC16LC621AT-04/SS | 23C5328 | PIC16LC621AT-04/SS |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | |||
| Clock Speed | 4 MHz | |||
| RAM | 0.0960 KB |