Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC505T-04I/SL PIC16LC505T-04I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 806647-PIC16LC505T-0 4I/SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 72 x 8 Oscillator Type: External Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC505 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806647-PIC16LC505T-0 4I/SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 72 x 8 Oscillator Type: External Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC505 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC505T-04I/SL - 806647-PIC16LC505T-04I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC505T-04I/SL
806647-PIC16LC505T-04I/SL
Embedded - Embedded - Microcontrollers - PIC16LC505T-04I/SL 806647-PIC16LC505T-04I/SL
Manufacturer: Microchip Technology Win Source Part Number: 806647-PIC16LC505T-0 4I/SL Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 72 x 8 Oscillator Type: External Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Part Number Series: PIC16LC505 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 806647-PIC16LC505T-04I/SL
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
RAM Size: 72 x 8
Oscillator Type: External
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,600
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LC505
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16LC505T-04I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16LC505T-04I/SL
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16LC505T-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16LC505T-04I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC505T-04I/ SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16LC505T-04I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC505T-04I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LC505T-04ISL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC505T-04ISL-ND
Microcontrollers PIC16LC505T-04ISL-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LC505T-04I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC505T-04I/SL
Microcontrollers PIC16LC505T-04I/SL
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip - 23C5159 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip
23C5159
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip 23C5159
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,14PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC505T-04I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC505T-04I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC505T-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site
IC MCU 8BIT 1.5KB OTP 14SOIC - 536-PIC16LC505T-04I/SL - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.5KB OTP 14SOIC
536-PIC16LC505T-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC 536-PIC16LC505T-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC505T-04I/SL
8-bit Microcontrollers - MCU PIC16LC505T-04I/SL
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp SOIC14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp SOIC14

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC505T-04I/SL
Embedded - Microcontrollers PIC16LC505T-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806647-PIC16LC505T-04I/SL 685-PIC16LC505T-04I/SL PIC16LC505T-04ISL-ND PIC16LC505T-04I/SL 23C5159 PIC16LC505T-04I/SL 536-PIC16LC505T-04I/SL PIC16LC505T-04I/SL PIC16LC505T-04I/SL
Product Name Embedded - Embedded - Microcontrollers - PIC16LC505T-04I/SL 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 1.5KB OTP 14SOIC 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz
RAM 1.5 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB 0.0720 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details