Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LC67-04I/L

Description
IC MCU 8BIT 14KB OTP 44PLCC Product overview: PIC16LC67-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC67-04I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB OTP 44PLCC Product overview: PIC16LC67-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC67-04I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LC67-04I/L
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LC67-04I/L
IC MCU 8BIT 14KB OTP 44PLCC Product overview: PIC16LC67-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC67-04I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 44PLCC Product overview: PIC16LC67-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC67-04I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LC67-04I/L - 889531-PIC16LC67-04I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC67-04I/L
889531-PIC16LC67-04I/L
Embedded - Embedded - Microcontrollers - PIC16LC67-04I/L 889531-PIC16LC67-04I/L
Manufacturer: Microchip Technology Win Source Part Number: 889531-PIC16LC67-04I /L Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59) Core Processor: PIC Speed: 4MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC16LC67 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889531-PIC16LC67-04I/L
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6V
Family Name: PIC16LC67
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC67-04I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC67-04I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC67-04I/L
IC MCU 8BIT 14KB OTP 44PLCC

IC MCU 8BIT 14KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - PIC16LC67-04I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC67-04I/L
Embedded - Microcontrollers PIC16LC67-04I/L
IC MCU 8BIT 14KB OTP 44PLCC

IC MCU 8BIT 14KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - PIC16LC67-04I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC67-04I/L
Microcontrollers PIC16LC67-04I/L
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC67-04I/L
8-bit Microcontrollers - MCU PIC16LC67-04I/L
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LC67-04I/L 889531-PIC16LC67-04I/L PIC16LC67-04I/L PIC16LC67-04I/L PIC16LC67-04I/L PIC16LC67-04I/L
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LC67-04I/L Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.3680 KB 14 KB 368 KB 0.3680 KB
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts 6 volts
Serial Interface I2C/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details