Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LCE625-04/P PIC16LCE625-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 803892-PIC16LCE625-0 4/P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 RAM Size: 128 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16LCE625 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803892-PIC16LCE625-0 4/P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 RAM Size: 128 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16LCE625 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LCE625-04/P - 803892-PIC16LCE625-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LCE625-04/P
803892-PIC16LCE625-04/P
Embedded - Embedded - Microcontrollers - PIC16LCE625-04/P 803892-PIC16LCE625-04/P
Manufacturer: Microchip Technology Win Source Part Number: 803892-PIC16LCE625-0 4/P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP EEPROM Size: 128 x 8 RAM Size: 128 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16LCE625 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 803892-PIC16LCE625-04/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LCE625
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LCE625-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LCE625-04/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16LCE625-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE625-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16LCE625-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LCE625-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LCE625-04/P
8-bit Microcontrollers - MCU PIC16LCE625-04/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LCE625-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LCE625-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LCE625-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Microcontrollers - PIC16LCE625-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LCE625-04/P
Microcontrollers PIC16LCE625-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LCE625-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LCE625-04/P
Embedded - Microcontrollers PIC16LCE625-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube - 536-PIC16LCE625-04/P - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube
536-PIC16LCE625-04/P
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube 536-PIC16LCE625-04/P
MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube

MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 803892-PIC16LCE625-04/P 685-PIC16LCE625-04/P PIC16LCE625-04/P PIC16LCE625-04/P PIC16LCE625-04/P PIC16LCE625-04/P 536-PIC16LCE625-04/P
Product Name Embedded - Embedded - Microcontrollers - PIC16LCE625-04/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers MCU 8-bit PIC16 PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 128 KB
ROM Type OTP; OTP OTP; OTP EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - B164CILM3VCAZNT - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details