Microchip Technology, Inc. Microcontrollers PIC16LF1459-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1459-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1459-I/ML-ND
Microcontrollers PIC16LF1459-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1459-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1459-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16LF1459-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1459-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16LF1459-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1459-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1459-I/ML - 802805-PIC16LF1459-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1459-I/ML
802805-PIC16LF1459-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1459-I/ML 802805-PIC16LF1459-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 802805-PIC16LF1459-I /ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 48MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 9x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1459 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 802805-PIC16LF1459-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LF1459
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1459-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1459-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Microcontrollers - PIC16LF1459-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1459-I/ML
Microcontrollers PIC16LF1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1459-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1459-I/ML
Microcontrollers PIC16LF1459-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip - 83T7252 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip
83T7252
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip 83T7252
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:17I/O s; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:17I/O s; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1459-I/ML
8-bit Microcontrollers - MCU PIC16LF1459-I/ML
8-bit Microcontrollers - MCU 14KB Fl 1024 b R 48MHz Int Oc 18 I/0

8-bit Microcontrollers - MCU 14KB Fl 1024 b R 48MHz Int Oc 18 I/0

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1459-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1459-I/ML
Embedded - Microcontrollers PIC16LF1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1459-I/ML-ND 685-PIC16LF1459-I/ML 802805-PIC16LF1459-I/ML PIC16LF1459-I/ML PIC16LF1459-I/ML PIC16LF1459-I/ML 83T7252 PIC16LF1459-I/ML PIC16LF1459-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1459-I/ML Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 9x10b; D/A 1x5b
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details