IC MCU 8BIT 1.75KB OTP 20SOIC Product overview: PIC16LC781-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC781-I/SO can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354537-PIC16LC781-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 16C
Package: Tube
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: PIC16LC781
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 13
Core Processor: PIC
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 8x8b; D/A 1x8b
Oscillator Type: Internal
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SOIC
IC MCU 8BIT 1.75KB OTP 20SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SOIC
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp SOIC20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC781-I/SO | 1354537-PIC16LC781-I/SO | PIC16LC781-I/SO-ND | PIC16LC781-I/SO | PIC16LC781-I/SO | PIC16LC781-I/SO |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 1.75 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 0.1280 KB | 1.75 KB | ||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP |