The PIC16LF1509-E/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at a clock speed of up to 20 MHz with a 200 ns instruction cycle and includes a 16-level deep hardware stack. The device supports a wide operating voltage range of 1.8V to 3.6V and offers various power-saving features, including a low-power sleep mode with a typical sleep current of 20 nA. This microcontroller includes 8 Kwords of program memory and 512 bytes of data memory, with high-endurance flash data memory capable of 100,000 write cycles. It features an integrated 10-bit ADC with multiple channels, a 5-bit DAC, and two comparators. The device also supports various communication protocols, including SPI, I2C, and UART, making it suitable for a range of applications. The PIC16LF1509-E/ML is available in multiple package options, including 20-pin PDIP, SOIC, and QFN.
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16LF1509-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1509-E/ML
Manufacturer: Microchip Technology
Win Source Part Number: 889554-PIC16LF1509-E
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1509
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC
IC MCU 8BIT 14KB FLASH 20QFN
IC MCU 8BIT 14KB FLASH 20QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1509-E/ML | 889554-PIC16LF1509-E/ML | PIC16LF1509-E/ML-ND | PIC16LF1509-E/ML | PIC16LF1509-E/ML | PIC16LF1509-E/ML | 64T1066 | PIC16LF1509-E/ML | PIC16LF1509-E/ML |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1509-E/ML | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.5120 KB | 14 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | ||||
| Serial Interface | EUSART, I2C, SPI | SPI; UART; USART |