IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16LC717-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC717-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 814430-PIC16LC717-E/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LC717
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC717-E/SS | PIC16LC717-E/SS-ND | 814430-PIC16LC717-E/SS | PIC16LC717-E/SS | PIC16LC717-E/SS | PIC16LC717-E/SS | PIC16LC717-E/SS | 90C0703 |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LC717-E/SS | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 3.5 KB | 0.2560 KB | 256 KB | |||
| ROM | 0.2560 KB | 3.5 KB | ||||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP |