Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16LF1503T-I/MG

Description
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16LF1503T-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/M G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16LF1503T-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/M G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF1503T-I/MG
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF1503T-I/MG
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16LF1503T-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/M G can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16LF1503T-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1503T-I/MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648010
Microcontrollers 2648010
8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

Supplier's Site
Microcontrollers - 2648010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648010P
Microcontrollers 2648010P
8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

Supplier's Site
Microcontrollers - 2648009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648009
Microcontrollers 2648009
8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

8bit MCU 3.5KB Flash, 128B RAM, 12 I/O,

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/MG - 038203-PIC16LF1503T-I/MG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/MG
038203-PIC16LF1503T-I/MG
Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/MG 038203-PIC16LF1503T-I/MG
Manufacturer: Microchip Technology Win Source Part Number: 038203-PIC16LF1503T- I/MG Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: PIC16LF1503 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C60413-16LKXCT; CY7C64013-16LKXCT; PIC16LF1503-I/MV; PIC16LF1503-I/SL; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038203-PIC16LF1503T-I/MG
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: PIC16LF1503
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C60413-16LKXCT; CY7C64013-16LKXCT; PIC16LF1503-I/MV; PIC16LF1503-I/SL;
Introduction Date: September 14, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/MGDKR-ND
Microcontrollers PIC16LF1503T-I/MGDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/MGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/MGTR-ND
Microcontrollers PIC16LF1503T-I/MGTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/MGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1503T-I/MGCT-ND
Microcontrollers PIC16LF1503T-I/MGCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R - 536-PIC16LF1503T-I/MG - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R
536-PIC16LF1503T-I/MG
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R 536-PIC16LF1503T-I/MG
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R

MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R

Supplier's Site
Microcontrollers - PIC16LF1503T-I/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1503T-I/MG
Microcontrollers PIC16LF1503T-I/MG
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip - 55AC3010 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip
55AC3010
Mcu, 8Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip 55AC3010
MCU, 8BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:11I/O s; Embedded Interface Type:I2C, RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:11I/O s; Embedded Interface Type:I2C, RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1503T-I/MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1503T-I/MG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1503T-I/MG
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1503T-I/MG
8-bit Microcontrollers - MCU PIC16LF1503T-I/MG
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16LF1503T-I/MG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1503T-I/MG
Microcontrollers PIC16LF1503T-I/MG
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1503T-I/MG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1503T-I/MG
Embedded - Microcontrollers PIC16LF1503T-I/MG
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1503T-I/MG 2648010 038203-PIC16LF1503T-I/MG PIC16LF1503T-I/MGDKR-ND 536-PIC16LF1503T-I/MG PIC16LF1503T-I/MG 55AC3010 PIC16LF1503T-I/MG PIC16LF1503T-I/MG PIC16LF1503T-I/MG PIC16LF1503T-I/MG
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1503T-I/MG Microcontrollers MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 16-Pin QFN EP T/R Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.5 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI SPI I²C; SPI; I2C, SPI I²C
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers