IC MCU 8BIT 3.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC,MICROCONTROLLER,8
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC715T-04I/SO | PIC16LC715T-04I/SO | PIC16LC715T-04I/SO | PIC16LC715T-04I/SO | 23C5524 |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 4 MHz | 4 MHz | |||
| RAM | 128 KB | 0.1280 KB | |||
| ROM Type | OTP; OTP |