Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC64A-04/P PIC16LC64A-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889528-PIC16LC64A-04 /P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC16LC64 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889528-PIC16LC64A-04 /P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC16LC64 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/P - 889528-PIC16LC64A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/P
889528-PIC16LC64A-04/P
Embedded - Embedded - Microcontrollers - PIC16LC64A-04/P 889528-PIC16LC64A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 889528-PIC16LC64A-04 /P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC16LC64 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889528-PIC16LC64A-04/P
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6V
Family Name: PIC16LC64
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LC64A-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LC64A-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LC64A-04/P
IC MCU 8BIT 3.5KB OTP 40DIP Product overview: PIC16LC64A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC64A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 40DIP Product overview: PIC16LC64A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC64A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC64A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC64A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC64A-04/P
IC MCU 8BIT 3.5KB OTP 40DIP

IC MCU 8BIT 3.5KB OTP 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC64A-04/P
8-bit Microcontrollers - MCU PIC16LC64A-04/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC64A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC64A-04/P
Embedded - Microcontrollers PIC16LC64A-04/P
IC MCU 8BIT 3.5KB OTP 40DIP

IC MCU 8BIT 3.5KB OTP 40DIP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip - 23C5384 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip
23C5384
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip 23C5384
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,40PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,40PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16LC64A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC64A-04/P
Microcontrollers PIC16LC64A-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889528-PIC16LC64A-04/P 685-PIC16LC64A-04/P PIC16LC64A-04/P PIC16LC64A-04/P PIC16LC64A-04/P 23C5384 PIC16LC64A-04/P
Product Name Embedded - Embedded - Microcontrollers - PIC16LC64A-04/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP EPROM; EPROM OTP; OTP
Supply Voltage 2.5 to 6 volts 2.5 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details