IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16LC620A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC620A-04/P
Manufacturer: Microchip Technology
Win Source Part Number: 1088574-PIC16LC620A-
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 96 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LC620A-04/P | 1088574-PIC16LC620A-04/P | PIC16LC620A-04/P-ND | PIC16LC620A-04/P | PIC16LC620A-04/P | 23C5288 | PIC16LC620A-04/P | PIC16LC620A-04/P |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LC620A-04/P | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0960 KB | 0.8960 KB | 0.0960 KB | 96 KB | 0.0960 KB | |||
| ROM | 0.0960 KB | 0.8960 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP | OTP; OTP |