Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC712-04/SS PIC16LC712-04/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889533-PIC16LC712-04 /SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC712 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889533-PIC16LC712-04 /SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC712 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC712-04/SS - 889533-PIC16LC712-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC712-04/SS
889533-PIC16LC712-04/SS
Embedded - Embedded - Microcontrollers - PIC16LC712-04/SS 889533-PIC16LC712-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 889533-PIC16LC712-04 /SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16LC712 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889533-PIC16LC712-04/SS
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16LC712
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16LC712-04/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16LC712-04/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16LC712-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16LC712-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC712-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16LC712-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC712-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC712-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC712-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC712-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LC712-04/SS
Embedded - Microcontrollers PIC16LC712-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC712-04/SS
8-bit Microcontrollers - MCU PIC16LC712-04/SS
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16LC712-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC712-04/SS
Microcontrollers PIC16LC712-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889533-PIC16LC712-04/SS 685-PIC16LC712-04/SS PIC16LC712-04/SS PIC16LC712-04/SS PIC16LC712-04/SS PIC16LC712-04/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LC712-04/SS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details