Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LC505-04/SL PIC16LC505-04/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 089336-PIC16LC505-04 /SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Family Name: PIC16LC505 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Alternative Parts (Cross-Reference): PIC16LC505-04/JW; PIC16LC505-04/PG; PIC16LC505-04/JWG; PIC16LC505-04/P; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089336-PIC16LC505-04 /SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Family Name: PIC16LC505 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Alternative Parts (Cross-Reference): PIC16LC505-04/JW; PIC16LC505-04/PG; PIC16LC505-04/JWG; PIC16LC505-04/P; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LC505-04/SL - 089336-PIC16LC505-04/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LC505-04/SL
089336-PIC16LC505-04/SL
Embedded - Embedded - Microcontrollers - PIC16LC505-04/SL 089336-PIC16LC505-04/SL
Manufacturer: Microchip Technology Win Source Part Number: 089336-PIC16LC505-04 /SL Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Family Name: PIC16LC505 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Alternative Parts (Cross-Reference): PIC16LC505-04/JW; PIC16LC505-04/PG; PIC16LC505-04/JWG; PIC16LC505-04/P; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089336-PIC16LC505-04/SL
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Family Name: PIC16LC505
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Alternative Parts (Cross-Reference): PIC16LC505-04/JW; PIC16LC505-04/PG; PIC16LC505-04/JWG; PIC16LC505-04/P;
Introduction Date: November 03, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16LC505-04/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16LC505-04/SL
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16LC505-04/SL
IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16LC505-04/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC505-04/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16LC505-04/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LC505-04/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LC505-04/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC505-04/SL-ND
Microcontrollers PIC16LC505-04/SL-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC505-04/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC505-04/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC505-04/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip - 23C5155 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip
23C5155
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip 23C5155
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,14PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LC505-04/SL
Embedded - Microcontrollers PIC16LC505-04/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LC505-04/SL
8-bit Microcontrollers - MCU PIC16LC505-04/SL
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz SOIC14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz SOIC14

Buy Now Datasheet
Microcontrollers - PIC16LC505-04/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC505-04/SL
Microcontrollers PIC16LC505-04/SL
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 089336-PIC16LC505-04/SL 685-PIC16LC505-04/SL PIC16LC505-04/SL-ND PIC16LC505-04/SL 23C5155 PIC16LC505-04/SL PIC16LC505-04/SL PIC16LC505-04/SL
Product Name Embedded - Embedded - Microcontrollers - PIC16LC505-04/SL 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz
RAM 1.5 KB 0.0720 KB 0.0720 KB 72 KB 0.0720 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details