Fixed Positive LDO Regulator, 4.1V, 0.26V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-818A41AUC-BGVT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.1V, 0.26V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 0.26V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A41AUC-BGVT
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-5
Win Source Part Number: 1245208-S-818A41AUC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-818
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.1V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-818
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 60mA
IC REG LINEAR 4.1V 250MA SOT89-5
IC REG LINEAR 4.1V 250MA SOT89-5
LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-818A41AUC-BGVT2G | S-818A41AUC-BGVT2G-ND | 1245208-S-818A41AUC-BGVT2G | S-818A41AUC-BGVT2G | S-818A41AUC-BGVT2G | S-818A41AUC-BGVT2G |
| Product Name | 4.1V 0.26V SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 2.60E-4 volts | 0.2600 volts | 0.2600 volts | |||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel (TR) |