Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
IC REG LINEAR 3.4V 200MA SOT89-5 Product overview: S-818A34AUC-BGOT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A34AUC-BGOT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063685-S-818A34AUC-B
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 60mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.4V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.4V
Dropout Voltage-Max: 0.44V @ 60mA
Operating Supply Current: 40μA
PSRR: 45dB (100Hz)
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout
IC REG LINEAR 3.4V 200MA SOT89-5
IC REG LINEAR 3.4V 200MA SOT89-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-818A34AUC-BGOT2G-ND | 776-S-818A34AUC-BGOT2G | 063685-S-818A34AUC-BGOT2G | S-818A34AUC-BGOT2G | S-818A34AUC-BGOT2G | S-818A34AUC-BGOT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.4V 200MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-818A34AUC-BGOT2G | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5 | |||
| Output Voltage | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts |