ABLIC Inc. 3.2V 200MA SOT89 Voltage Regulator IC S-818A32AUC-BGMT2G

Description
IC REG LINEAR 3.2V 200MA SOT89-5 Product overview: S-818A32AUC-BGMT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A32AUC-BGMT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 200MA SOT89-5 Product overview: S-818A32AUC-BGMT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A32AUC-BGMT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 200MA SOT89 Voltage Regulator IC
776-S-818A32AUC-BGMT2G
3.2V 200MA SOT89 Voltage Regulator IC 776-S-818A32AUC-BGMT2G
IC REG LINEAR 3.2V 200MA SOT89-5 Product overview: S-818A32AUC-BGMT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A32AUC-BGMT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 200MA SOT89-5 Product overview: S-818A32AUC-BGMT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A32AUC-BGMT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-818A32AUC-BGMT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-818A32AUC-BGMT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-818A32AUC-BGMT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245201-S-818A32AUC-BGMT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245201-S-818A32AUC-BGMT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245201-S-818A32AUC-BGMT2G
Win Source Part Number: 1245201-S-818A32AUC- BGMT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-818 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.2V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-818 Product Status: Not For New Designs Voltage Dropout (Max): 0.44V @ 60mA

Win Source Part Number: 1245201-S-818A32AUC-BGMT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-818
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.2V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-818
Product Status: Not For New Designs
Voltage Dropout (Max): 0.44V @ 60mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-818A32AUC-BGMT2G
LDO Voltage Regulators S-818A32AUC-BGMT2G
LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout

LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-818A32AUC-BGMT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-818A32AUC-BGMT2G
PMIC - Voltage Regulators - Linear S-818A32AUC-BGMT2G
IC REG LINEAR 3.2V 200MA SOT89-5

IC REG LINEAR 3.2V 200MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-818A32AUC-BGMT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-818A32AUC-BGMT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-818A32AUC-BGMT2G
IC REG LINEAR 3.2V 200MA SOT89-5

IC REG LINEAR 3.2V 200MA SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-818A32AUC-BGMT2G S-818A32AUC-BGMT2G-ND 1245201-S-818A32AUC-BGMT2G S-818A32AUC-BGMT2G S-818A32AUC-BGMT2G S-818A32AUC-BGMT2G
Product Name 3.2V 200MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; Tape & Reel (TR)
Output Voltage 3.2 volts 3.2 volts 3.2 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data