Win Source Part Number: 1250421-S-8338ACAC-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 257.4kHz ~ 1.134MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 88.5%
Clock Sync: No
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-SON (A) (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8338
Product Status: Not For New Designs
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
IC REG CTRLR BOOST 8SON
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Switching Controllers STEPUP1.2MHZ PWM SWR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250421-S-8338ACAC-P8T1G | S-8338ACAC-P8T1G-ND | S-8338ACAC-P8T1G | S-8338ACAC-P8T1G | S-8338ACAC-P8T1G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control | Internal Current Limit; Current Limit, Enable, Frequency Control | |||
| fsw | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz |