ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers S-8338ABFA-T8T1G

Description
Win Source Part Number: 1250405-S-8338ABFA-T 8T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 257.4kHz ~ 1.134MHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 88.5% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8338 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1250405-S-8338ABFA-T 8T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 257.4kHz ~ 1.134MHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 88.5% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8338 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250405-S-8338ABFA-T8T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250405-S-8338ABFA-T8T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250405-S-8338ABFA-T8T1G
Win Source Part Number: 1250405-S-8338ABFA-T 8T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 257.4kHz ~ 1.134MHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 88.5% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8338 Product Status: Not For New Designs

Win Source Part Number: 1250405-S-8338ABFA-T8T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 257.4kHz ~ 1.134MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 88.5%
Clock Sync: No
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8338
Product Status: Not For New Designs

Buy Now Datasheet
DC DC Switching Controllers - S-8338ABFA-T8T1G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8338ABFA-T8T1G-ND
DC DC Switching Controllers S-8338ABFA-T8T1G-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8338ABFA-T8T1G
Switching Controllers S-8338ABFA-T8T1G
Switching Controllers STEPUP1.2MHZ PWM SWR

Switching Controllers STEPUP1.2MHZ PWM SWR

Buy Now Datasheet
DC DC Switching Controllers - S-8338ABFA-T8T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8338ABFA-T8T1G
DC DC Switching Controllers S-8338ABFA-T8T1G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8338ABFA-T8T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8338ABFA-T8T1G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8338ABFA-T8T1G
IC REG CTRLR BOOST 8TSSOP

IC REG CTRLR BOOST 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250405-S-8338ABFA-T8T1G S-8338ABFA-T8T1G-ND S-8338ABFA-T8T1G S-8338ABFA-T8T1G S-8338ABFA-T8T1G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; Tape & Reel (TR) Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control Internal Current Limit; Current Limit, Enable, Frequency Control
fsw 257 to 1134 kHz 257 to 1134 kHz 257 to 1134 kHz 257 to 1134 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details