IC REG LINEAR 3.4V 200MA SOT23-5 Product overview: S-818A34AMC-BGOT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-818A34AMC-BGOT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093997-S-818A34AMC-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.4V
Dropout Voltage-Max: 0.44V @ 60mA
Operating Supply Current: 40μA
PSRR: 45dB (100Hz)
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
LDO Voltage Regulators Linear LDO regulator 30uA Iq 300mA Iout
IC REG LINEAR 3.4V 200MA SOT23-5
IC REG LINEAR 3.4V 200MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-S-818A34AMC-BGOT2G | 1093997-S-818A34AMC-BGOT2G | S-818A34AMC-BGOT2G-ND | S-818A34AMC-BGOT2G | S-818A34AMC-BGOT2G | S-818A34AMC-BGOT2G |
| Product Name | 3.4V 200MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-818A34AMC-BGOT2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 10 volts | 10 volts | 10 volts |