Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 893246-S-8338ABAC-P8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SON (A) (2.9x2.8)
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Supply Voltage: 1.8V ~ 6V
Part Status: Not For New Designs
Family Name: S-8338
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (A) (2.9x2.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
IC REG CTRLR BOOST 8SON
Switching Controllers STEPUP1.2MHZ PWM SWR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8338ABAC-P8T1G-ND | 893246-S-8338ABAC-P8T1G | S-8338ABAC-P8T1G | S-8338ABAC-P8T1G | S-8338ABAC-P8T1G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8338ABAC-P8T1G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; 8-SMD, Flat Leads | Other; 8-SON (A) (2.9x2.8) | Other; 8-SMD, Flat Lead | ||
| fsw | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete |