Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
IC REG LINEAR 3.7V 200MA SOT89-5
IC REG LINEAR 3.7V 200MA SOT89-5
LDO Voltage Regulators Linear LDO Regulator 30uA Iq 300mA Iout
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-818A37AUC-BGRT2G-ND | S-818A37AUC-BGRT2G | S-818A37AUC-BGRT2G | S-818A37AUC-BGRT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | |||
| Output Voltage | 3.7 volts | 3.7 volts |